Vishay Intertechnology, Inc. Through Hole Resistors RNR60H10R0BRRSL

Description
10 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
10 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR60H10R0BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60H10R0BRRSL-ND
Through Hole Resistors RNR60H10R0BRRSL-ND
10 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

10 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 10 OHM 1/4W .1% AXIAL - RNR60H10R0BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/4W .1% AXIAL
RNR60H10R0BRRSL
RES 10 OHM 1/4W .1% AXIAL RNR60H10R0BRRSL
RES 10ohm 1/4W .1% AXIAL

RES 10ohm 1/4W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNR60H10R0BRRSL-ND RNR60H10R0BRRSL
Product Name Through Hole Resistors RES 10 OHM 1/4W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details