Vishay Intertechnology, Inc. Res Metal Film 27.4 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag RNR60E27R4FRM761

Description
Res Metal Film 27.4 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag
Request a Quote
Description
Res Metal Film 27.4 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 27.4 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag - RNR60E27R4FRM761 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 27.4 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag
RNR60E27R4FRM761
Res Metal Film 27.4 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag RNR60E27R4FRM761
Res Metal Film 27.4 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag

Res Metal Film 27.4 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RNR60E27R4FRM761
Product Name Res Metal Film 27.4 Ohm 1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Foil Bag
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details