Vishay Intertechnology, Inc. Res Metal Film 53.6 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag RNR57C53R6FRM761

Description
Res Metal Film 53.6 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag
Request a Quote
Description
Res Metal Film 53.6 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 53.6 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag - RNR57C53R6FRM761 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 53.6 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag
RNR57C53R6FRM761
Res Metal Film 53.6 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag RNR57C53R6FRM761
Res Metal Film 53.6 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag

Res Metal Film 53.6 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RNR57C53R6FRM761
Product Name Res Metal Film 53.6 Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details