Vishay Intertechnology, Inc. RES 8.66K OHM 1/8W 1% AXIAL RNR55K8661FSRSL

Description
RES 8.66Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.66Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66K OHM 1/8W 1% AXIAL - RNR55K8661FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1/8W 1% AXIAL
RNR55K8661FSRSL
RES 8.66K OHM 1/8W 1% AXIAL RNR55K8661FSRSL
RES 8.66Kohm 1/8W 1% AXIAL

RES 8.66Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55K8661FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55K8661FSRSL-ND
Through Hole Resistors RNR55K8661FSRSL-ND
8.66 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

8.66 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55K8661FSRSL RNR55K8661FSRSL-ND
Product Name RES 8.66K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8660 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details