Vishay Intertechnology, Inc. RES 8.45K OHM 1/8W 1% AXIAL RNR55K8451FSBSL

Description
RES 8.45Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.45Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45K OHM 1/8W 1% AXIAL - RNR55K8451FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 1/8W 1% AXIAL
RNR55K8451FSBSL
RES 8.45K OHM 1/8W 1% AXIAL RNR55K8451FSBSL
RES 8.45Kohm 1/8W 1% AXIAL

RES 8.45Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55K8451FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55K8451FSBSL-ND
Through Hole Resistors RNR55K8451FSBSL-ND
8.45 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

8.45 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55K8451FSBSL RNR55K8451FSBSL-ND
Product Name RES 8.45K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8450 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C824J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers