8.06 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
RES 8.06Kohm 1/8W 1% AXIAL
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNR55K8061FSRE6-ND | RNR55K8061FSRE6 |
| Product Name | Through Hole Resistors | RES 8.06K OHM 1/8W 1% AXIAL |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads |
| Tolerance | 1 +/- % | 1 +/- % |