Vishay Intertechnology, Inc. RES 69.8 OHM 1/8W 1% AXIAL RNR55K69R8FSB14

Description
RES 69.8ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 69.8ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8 OHM 1/8W 1% AXIAL - RNR55K69R8FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 1/8W 1% AXIAL
RNR55K69R8FSB14
RES 69.8 OHM 1/8W 1% AXIAL RNR55K69R8FSB14
RES 69.8ohm 1/8W 1% AXIAL

RES 69.8ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55K69R8FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55K69R8FSB14-ND
Through Hole Resistors RNR55K69R8FSB14-ND
69.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

69.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55K69R8FSB14 RNR55K69R8FSB14-ND
Product Name RES 69.8 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69.8 ohms 69.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers