Vishay Intertechnology, Inc. RES 6.49K OHM 1/8W 1% AXIAL RNR55K6491FSBSL

Description
RES 6.49Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.49Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49K OHM 1/8W 1% AXIAL - RNR55K6491FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49K OHM 1/8W 1% AXIAL
RNR55K6491FSBSL
RES 6.49K OHM 1/8W 1% AXIAL RNR55K6491FSBSL
RES 6.49Kohm 1/8W 1% AXIAL

RES 6.49Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55K6491FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55K6491FSBSL-ND
Through Hole Resistors RNR55K6491FSBSL-ND
6.49 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

6.49 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55K6491FSBSL RNR55K6491FSBSL-ND
Product Name RES 6.49K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6490 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details