Vishay Intertechnology, Inc. RES 590 OHM 1/8W 1% AXIAL RNR55K5900FRB14

Description
RES 590ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 590ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590 OHM 1/8W 1% AXIAL - RNR55K5900FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 1/8W 1% AXIAL
RNR55K5900FRB14
RES 590 OHM 1/8W 1% AXIAL RNR55K5900FRB14
RES 590ohm 1/8W 1% AXIAL

RES 590ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55K5900FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55K5900FRB14-ND
Through Hole Resistors RNR55K5900FRB14-ND
590 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

590 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55K5900FRB14 RNR55K5900FRB14-ND
Product Name RES 590 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 590 ohms 590 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details