511 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Res Metal Film 511 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNR55K5110FSB14-ND | RNR55K5110FSB14 |
| Product Name | Through Hole Resistors | Res Metal Film 511 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole |
| Resistance Range | 511 ohms |