Vishay Intertechnology, Inc. RES 49.9K OHM 1/8W 1% AXIAL RNR55K4992FMB14

Description
RES 49.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 49.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/8W 1% AXIAL - RNR55K4992FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/8W 1% AXIAL
RNR55K4992FMB14
RES 49.9K OHM 1/8W 1% AXIAL RNR55K4992FMB14
RES 49.9Kohm 1/8W 1% AXIAL

RES 49.9Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55K4992FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55K4992FMB14-ND
Through Hole Resistors RNR55K4992FMB14-ND
49.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

49.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55K4992FMB14 RNR55K4992FMB14-ND
Product Name RES 49.9K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details