Vishay Intertechnology, Inc. Res Metal Film 499 Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RNR55K4990FMB14

Description
Res Metal Film 499 Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 499 Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 499 Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk - RNR55K4990FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 499 Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
RNR55K4990FMB14
Res Metal Film 499 Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RNR55K4990FMB14
Res Metal Film 499 Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 499 Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNR55K4990FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55K4990FMB14-ND
Through Hole Resistors RNR55K4990FMB14-ND
499 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

499 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55K4990FMB14 RNR55K4990FMB14-ND
Product Name Res Metal Film 499 Ohm 1% 1/8W ¦100ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 113000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details