Vishay Intertechnology, Inc. RES 2.94K OHM 1/8W 1% AXIAL RNR55K2941FPB14

Description
RES 2.94Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.94Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.94K OHM 1/8W 1% AXIAL - RNR55K2941FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94K OHM 1/8W 1% AXIAL
RNR55K2941FPB14
RES 2.94K OHM 1/8W 1% AXIAL RNR55K2941FPB14
RES 2.94Kohm 1/8W 1% AXIAL

RES 2.94Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55K2941FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55K2941FPB14-ND
Through Hole Resistors RNR55K2941FPB14-ND
2.94 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

2.94 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55K2941FPB14 RNR55K2941FPB14-ND
Product Name RES 2.94K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2940 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers