Vishay Intertechnology, Inc. RES 26.1K OHM 1/8W 1% AXIAL RNR55K2612FSB14

Description
RES 26.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 26.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1K OHM 1/8W 1% AXIAL - RNR55K2612FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1K OHM 1/8W 1% AXIAL
RNR55K2612FSB14
RES 26.1K OHM 1/8W 1% AXIAL RNR55K2612FSB14
RES 26.1Kohm 1/8W 1% AXIAL

RES 26.1Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55K2612FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55K2612FSB14-ND
Through Hole Resistors RNR55K2612FSB14-ND
26.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

26.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55K2612FSB14 RNR55K2612FSB14-ND
Product Name RES 26.1K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details