Vishay Intertechnology, Inc. Through Hole Resistors RNR55K2323FRB14

Description
232 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
232 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNR55K2323FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNR55K2323FRB14-ND
Through Hole Resistors 541-RNR55K2323FRB14-ND
232 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

232 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-RNR55K2323FRB14-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details