Vishay Intertechnology, Inc. RES 2.26K OHM 1/8W 1% AXIAL RNR55K2261FRRSL

Description
RES 2.26Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.26Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26K OHM 1/8W 1% AXIAL - RNR55K2261FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26K OHM 1/8W 1% AXIAL
RNR55K2261FRRSL
RES 2.26K OHM 1/8W 1% AXIAL RNR55K2261FRRSL
RES 2.26Kohm 1/8W 1% AXIAL

RES 2.26Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55K2261FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55K2261FRRSL-ND
Through Hole Resistors RNR55K2261FRRSL-ND
2.26 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

2.26 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55K2261FRRSL RNR55K2261FRRSL-ND
Product Name RES 2.26K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2260 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details