Vishay Intertechnology, Inc. RES 2K OHM 1/8W 1% AXIAL RNR55K2001FPBSL

Description
RES 2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1/8W 1% AXIAL - RNR55K2001FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/8W 1% AXIAL
RNR55K2001FPBSL
RES 2K OHM 1/8W 1% AXIAL RNR55K2001FPBSL
RES 2Kohm 1/8W 1% AXIAL

RES 2Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55K2001FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55K2001FPBSL-ND
Through Hole Resistors RNR55K2001FPBSL-ND
2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55K2001FPBSL RNR55K2001FPBSL-ND
Product Name RES 2K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers