Vishay Intertechnology, Inc. RES 1.91K OHM 1/8W 1% AXIAL RNR55K1911FSRSL

Description
RES 1.91Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.91Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91K OHM 1/8W 1% AXIAL - RNR55K1911FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91K OHM 1/8W 1% AXIAL
RNR55K1911FSRSL
RES 1.91K OHM 1/8W 1% AXIAL RNR55K1911FSRSL
RES 1.91Kohm 1/8W 1% AXIAL

RES 1.91Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55K1911FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55K1911FSRSL-ND
Through Hole Resistors RNR55K1911FSRSL-ND
1.91 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1.91 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55K1911FSRSL RNR55K1911FSRSL-ND
Product Name RES 1.91K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1910 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers