Vishay Intertechnology, Inc. RES 137K OHM 1/8W 1% AXIAL RNR55K1373FMRSL

Description
RES 137Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 137Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137K OHM 1/8W 1% AXIAL - RNR55K1373FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137K OHM 1/8W 1% AXIAL
RNR55K1373FMRSL
RES 137K OHM 1/8W 1% AXIAL RNR55K1373FMRSL
RES 137Kohm 1/8W 1% AXIAL

RES 137Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55K1373FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55K1373FMRSL-ND
Through Hole Resistors RNR55K1373FMRSL-ND
137 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

137 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55K1373FMRSL RNR55K1373FMRSL-ND
Product Name RES 137K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 137000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details