Vishay Intertechnology, Inc. RES 13.7K OHM 1/8W 1% AXIAL RNR55K1372FRBSL

Description
RES 13.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 13.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7K OHM 1/8W 1% AXIAL - RNR55K1372FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7K OHM 1/8W 1% AXIAL
RNR55K1372FRBSL
RES 13.7K OHM 1/8W 1% AXIAL RNR55K1372FRBSL
RES 13.7Kohm 1/8W 1% AXIAL

RES 13.7Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55K1372FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55K1372FRBSL-ND
Through Hole Resistors RNR55K1372FRBSL-ND
13.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

13.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55K1372FRBSL RNR55K1372FRBSL-ND
Product Name RES 13.7K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers