Vishay Intertechnology, Inc. RES 1.33K OHM 1/8W 1% AXIAL RNR55K1331FMRSL

Description
RES 1.33Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.33Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.33K OHM 1/8W 1% AXIAL - RNR55K1331FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 1/8W 1% AXIAL
RNR55K1331FMRSL
RES 1.33K OHM 1/8W 1% AXIAL RNR55K1331FMRSL
RES 1.33Kohm 1/8W 1% AXIAL

RES 1.33Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55K1331FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55K1331FMRSL-ND
Through Hole Resistors RNR55K1331FMRSL-ND
1.33 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1.33 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55K1331FMRSL RNR55K1331FMRSL-ND
Product Name RES 1.33K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1330 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers