Vishay Intertechnology, Inc. RES 124K OHM 1/8W 1% AXIAL RNR55K1243FMRSL

Description
RES 124Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 124Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124K OHM 1/8W 1% AXIAL - RNR55K1243FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124K OHM 1/8W 1% AXIAL
RNR55K1243FMRSL
RES 124K OHM 1/8W 1% AXIAL RNR55K1243FMRSL
RES 124Kohm 1/8W 1% AXIAL

RES 124Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55K1243FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55K1243FMRSL-ND
Through Hole Resistors RNR55K1243FMRSL-ND
124 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

124 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55K1243FMRSL RNR55K1243FMRSL-ND
Product Name RES 124K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 124000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756482 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details