Vishay Intertechnology, Inc. Through Hole Resistors RNR55K1152FSB14

Description
11.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
11.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR55K1152FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55K1152FSB14-ND
Through Hole Resistors RNR55K1152FSB14-ND
11.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

11.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
MF HERM SEAL,1/8W,100PPM,11.5K,1%,S/.001%,BULK - RNR55K1152FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF HERM SEAL,1/8W,100PPM,11.5K,1%,S/.001%,BULK
RNR55K1152FSB14
MF HERM SEAL,1/8W,100PPM,11.5K,1%,S/.001%,BULK RNR55K1152FSB14
MF HERM SEAL,1/8W,100PPM,11. 5K,1%,S/.001%,BULK

MF HERM SEAL,1/8W,100PPM,11.5K,1%,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNR55K1152FSB14-ND RNR55K1152FSB14
Product Name Through Hole Resistors MF HERM SEAL,1/8W,100PPM,11.5K,1%,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details