Vishay Intertechnology, Inc. RES 10 OHM 1/8W 1% AXIAL RNR55K10R0FPRSL

Description
RES 10ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1/8W 1% AXIAL - RNR55K10R0FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/8W 1% AXIAL
RNR55K10R0FPRSL
RES 10 OHM 1/8W 1% AXIAL RNR55K10R0FPRSL
RES 10ohm 1/8W 1% AXIAL

RES 10ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55K10R0FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55K10R0FPRSL-ND
Through Hole Resistors RNR55K10R0FPRSL-ND
10 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

10 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55K10R0FPRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55K10R0FPRSL
Through Hole Resistors RNR55K10R0FPRSL
RES 10 OHM 1/8W 1% AXIAL

RES 10 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55K10R0FPRSL RNR55K10R0FPRSL-ND RNR55K10R0FPRSL
Product Name RES 10 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details