Vishay Intertechnology, Inc. RES 100K OHM 1/8W 1% AXIAL RNR55K1003FMBSL

Description
RES 100Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/8W 1% AXIAL - RNR55K1003FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/8W 1% AXIAL
RNR55K1003FMBSL
RES 100K OHM 1/8W 1% AXIAL RNR55K1003FMBSL
RES 100Kohm 1/8W 1% AXIAL

RES 100Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55K1003FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55K1003FMBSL-ND
Through Hole Resistors RNR55K1003FMBSL-ND
100 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

100 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55K1003FMBSL RNR55K1003FMBSL-ND
Product Name RES 100K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details