Vishay Intertechnology, Inc. Through Hole Resistors RNR55J9651BRRE8

Description
9.65 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
9.65 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNR55J9651BRRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNR55J9651BRRE8TR-ND
Through Hole Resistors 541-RNR55J9651BRRE8TR-ND
9.65 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

9.65 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Res Metal Film 9.65K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R - RNR55J9651BRRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 9.65K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
RNR55J9651BRRE8
Res Metal Film 9.65K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNR55J9651BRRE8
Res Metal Film 9.65K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 9.65K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNR55J9651BRRE8TR-ND RNR55J9651BRRE8
Product Name Through Hole Resistors Res Metal Film 9.65K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details