Vishay Intertechnology, Inc. Res Metal Film 9.65K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNR55J9651BRB14

Description
Res Metal Film 9.65K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 9.65K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 9.65K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk - RNR55J9651BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 9.65K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
RNR55J9651BRB14
Res Metal Film 9.65K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNR55J9651BRB14
Res Metal Film 9.65K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 9.65K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNR55J9651BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J9651BRB14-ND
Through Hole Resistors RNR55J9651BRB14-ND
9.65 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

9.65 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J9651BRB14 RNR55J9651BRB14-ND
Product Name Res Metal Film 9.65K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers