Vishay Intertechnology, Inc. RES 953 OHM 1/8W .5% AXIAL RNR55J9530DPBSL

Description
RES 953ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 953ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953 OHM 1/8W .5% AXIAL - RNR55J9530DPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953 OHM 1/8W .5% AXIAL
RNR55J9530DPBSL
RES 953 OHM 1/8W .5% AXIAL RNR55J9530DPBSL
RES 953ohm 1/8W .5% AXIAL

RES 953ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J9530DPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J9530DPBSL-ND
Through Hole Resistors RNR55J9530DPBSL-ND
953 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

953 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J9530DPBSL RNR55J9530DPBSL-ND
Product Name RES 953 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 953 ohms 953 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details