Vishay Intertechnology, Inc. RES 93.1K OHM 1/8W .1% AXIAL RNR55J9312BRRSL

Description
RES 93.1Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 93.1Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1K OHM 1/8W .1% AXIAL - RNR55J9312BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1K OHM 1/8W .1% AXIAL
RNR55J9312BRRSL
RES 93.1K OHM 1/8W .1% AXIAL RNR55J9312BRRSL
RES 93.1Kohm 1/8W .1% AXIAL

RES 93.1Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J9312BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J9312BRRSL-ND
Through Hole Resistors RNR55J9312BRRSL-ND
93.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

93.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J9312BRRSL RNR55J9312BRRSL-ND
Product Name RES 93.1K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 93100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers