Vishay Intertechnology, Inc. Res Metal Film 9.09K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk RNR55J9091FMB14

Description
Res Metal Film 9.09K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 9.09K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 9.09K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk - RNR55J9091FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 9.09K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
RNR55J9091FMB14
Res Metal Film 9.09K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk RNR55J9091FMB14
Res Metal Film 9.09K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 9.09K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNR55J9091FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J9091FMB14-ND
Through Hole Resistors RNR55J9091FMB14-ND
9.09 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

9.09 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J9091FMB14 RNR55J9091FMB14-ND
Product Name Res Metal Film 9.09K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details