Vishay Intertechnology, Inc. RES 9.09K OHM 1/8W .5% AXIAL RNR55J9091DPBSL

Description
RES 9.09Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 9.09Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM 1/8W .5% AXIAL - RNR55J9091DPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 1/8W .5% AXIAL
RNR55J9091DPBSL
RES 9.09K OHM 1/8W .5% AXIAL RNR55J9091DPBSL
RES 9.09Kohm 1/8W .5% AXIAL

RES 9.09Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J9091DPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J9091DPBSL-ND
Through Hole Resistors RNR55J9091DPBSL-ND
9.09 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

9.09 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J9091DPBSL RNR55J9091DPBSL-ND
Product Name RES 9.09K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9090 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details