Vishay Precision Group RES 9.09K OHM 1/8W .5% AXIAL RNR55J9091DPB14

Description
RES 9.09Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 9.09Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM 1/8W .5% AXIAL - RNR55J9091DPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 1/8W .5% AXIAL
RNR55J9091DPB14
RES 9.09K OHM 1/8W .5% AXIAL RNR55J9091DPB14
RES 9.09Kohm 1/8W .5% AXIAL

RES 9.09Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J9091DPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J9091DPB14-ND
Through Hole Resistors RNR55J9091DPB14-ND
9.09 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

9.09 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Erc-55 9.09K .5% T-9 Rnr55J9091Dp B14 Vishay - 14P9911 - Newark, An Avnet Company
Chicago, IL, United States
Erc-55 9.09K .5% T-9 Rnr55J9091Dp B14 Vishay
14P9911
Erc-55 9.09K .5% T-9 Rnr55J9091Dp B14 Vishay 14P9911
ERC-55 9.09K .5% T-9 RNR55J9091DP B14

ERC-55 9.09K .5% T-9 RNR55J9091DP B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNR55J9091DPB14 RNR55J9091DPB14-ND 14P9911
Product Name RES 9.09K OHM 1/8W .5% AXIAL Through Hole Resistors Erc-55 9.09K .5% T-9 Rnr55J9091Dp B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9090 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details