Vishay Intertechnology, Inc. RES 8.76K OHM 1/8W .5% AXIAL RNR55J8761DPBSL

Description
RES 8.76Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 8.76Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.76K OHM 1/8W .5% AXIAL - RNR55J8761DPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.76K OHM 1/8W .5% AXIAL
RNR55J8761DPBSL
RES 8.76K OHM 1/8W .5% AXIAL RNR55J8761DPBSL
RES 8.76Kohm 1/8W .5% AXIAL

RES 8.76Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J8761DPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J8761DPBSL-ND
Through Hole Resistors RNR55J8761DPBSL-ND
8.76 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

8.76 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J8761DPBSL RNR55J8761DPBSL-ND
Product Name RES 8.76K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8760 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers