Vishay Intertechnology, Inc. RES 845K OHM 1/8W 1% AXIAL RNR55J8453FSB14

Description
RES 845Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 845Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845K OHM 1/8W 1% AXIAL - RNR55J8453FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845K OHM 1/8W 1% AXIAL
RNR55J8453FSB14
RES 845K OHM 1/8W 1% AXIAL RNR55J8453FSB14
RES 845Kohm 1/8W 1% AXIAL

RES 845Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J8453FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J8453FSB14-ND
Through Hole Resistors RNR55J8453FSB14-ND
845 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

845 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J8453FSB14 RNR55J8453FSB14-ND
Product Name RES 845K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 845000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details