Vishay Intertechnology, Inc. RES 69K OHM 1/8W .1% AXIAL RNR55J6902BSRE6

Description
RES 69Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 69Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69K OHM 1/8W .1% AXIAL - RNR55J6902BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69K OHM 1/8W .1% AXIAL
RNR55J6902BSRE6
RES 69K OHM 1/8W .1% AXIAL RNR55J6902BSRE6
RES 69Kohm 1/8W .1% AXIAL

RES 69Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J6902BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J6902BSRE6-ND
Through Hole Resistors RNR55J6902BSRE6-ND
69 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

69 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J6902BSRE6 RNR55J6902BSRE6-ND
Product Name RES 69K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details