Vishay Intertechnology, Inc. RES 69K OHM 1/8W .1% AXIAL RNR55J6902BSBSL

Description
RES 69Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 69Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69K OHM 1/8W .1% AXIAL - RNR55J6902BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69K OHM 1/8W .1% AXIAL
RNR55J6902BSBSL
RES 69K OHM 1/8W .1% AXIAL RNR55J6902BSBSL
RES 69Kohm 1/8W .1% AXIAL

RES 69Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J6902BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J6902BSBSL-ND
Through Hole Resistors RNR55J6902BSBSL-ND
69 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

69 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J6902BSBSL RNR55J6902BSBSL-ND
Product Name RES 69K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details