Vishay Intertechnology, Inc. RES 634 OHM 1/8W .1% AXIAL RNR55J6340BSRSL

Description
RES 634ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 634ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 634 OHM 1/8W .1% AXIAL - RNR55J6340BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634 OHM 1/8W .1% AXIAL
RNR55J6340BSRSL
RES 634 OHM 1/8W .1% AXIAL RNR55J6340BSRSL
RES 634ohm 1/8W .1% AXIAL

RES 634ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J6340BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J6340BSRSL-ND
Through Hole Resistors RNR55J6340BSRSL-ND
634 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

634 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J6340BSRSL RNR55J6340BSRSL-ND
Product Name RES 634 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 634 ohms 634 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers