Vishay Intertechnology, Inc. Through Hole Resistors RNR55J6120DSRSL

Description
612 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
612 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR55J6120DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J6120DSRSL-ND
Through Hole Resistors RNR55J6120DSRSL-ND
612 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

612 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 612 OHM 1/8W .5% AXIAL - RNR55J6120DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 612 OHM 1/8W .5% AXIAL
RNR55J6120DSRSL
RES 612 OHM 1/8W .5% AXIAL RNR55J6120DSRSL
RES 612ohm 1/8W .5% AXIAL

RES 612ohm 1/8W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNR55J6120DSRSL-ND RNR55J6120DSRSL
Product Name Through Hole Resistors RES 612 OHM 1/8W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 612 ohms 612 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers