Vishay Intertechnology, Inc. RES 612 OHM 1/8W .5% AXIAL RNR55J6120DSBSL

Description
RES 612ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 612ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 612 OHM 1/8W .5% AXIAL - RNR55J6120DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 612 OHM 1/8W .5% AXIAL
RNR55J6120DSBSL
RES 612 OHM 1/8W .5% AXIAL RNR55J6120DSBSL
RES 612ohm 1/8W .5% AXIAL

RES 612ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J6120DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J6120DSBSL-ND
Through Hole Resistors RNR55J6120DSBSL-ND
612 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

612 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J6120DSBSL RNR55J6120DSBSL-ND
Product Name RES 612 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 612 ohms 612 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details