Vishay Intertechnology, Inc. RES 5.23K OHM 1/8W 1% AXIAL RNR55J5231FSBSL

Description
RES 5.23Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.23Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.23K OHM 1/8W 1% AXIAL - RNR55J5231FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23K OHM 1/8W 1% AXIAL
RNR55J5231FSBSL
RES 5.23K OHM 1/8W 1% AXIAL RNR55J5231FSBSL
RES 5.23Kohm 1/8W 1% AXIAL

RES 5.23Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J5231FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J5231FSBSL-ND
Through Hole Resistors RNR55J5231FSBSL-ND
5.23 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

5.23 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J5231FSBSL RNR55J5231FSBSL-ND
Product Name RES 5.23K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5230 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details