Vishay Intertechnology, Inc. Through Hole Resistors RNR55J51R1DPBSL

Description
51.1 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
51.1 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR55J51R1DPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J51R1DPBSL-ND
Through Hole Resistors RNR55J51R1DPBSL-ND
51.1 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

51.1 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 51.1 OHM 1/8W .5% AXIAL - RNR55J51R1DPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 1/8W .5% AXIAL
RNR55J51R1DPBSL
RES 51.1 OHM 1/8W .5% AXIAL RNR55J51R1DPBSL
RES 51.1ohm 1/8W .5% AXIAL

RES 51.1ohm 1/8W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNR55J51R1DPBSL-ND RNR55J51R1DPBSL
Product Name Through Hole Resistors RES 51.1 OHM 1/8W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 51.1 ohms 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers