Vishay Precision Group Res Metal Film 51.1 Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk RNR55J51R1DPB14

Description
Res Metal Film 51.1 Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 51.1 Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 51.1 Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk - RNR55J51R1DPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 51.1 Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
RNR55J51R1DPB14
Res Metal Film 51.1 Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk RNR55J51R1DPB14
Res Metal Film 51.1 Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 51.1 Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNR55J51R1DPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J51R1DPB14-ND
Through Hole Resistors RNR55J51R1DPB14-ND
51.1 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

51.1 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Erc-55 51.1 .5% T-9 Rnr55J51R1Dp B14 Vishay - 14P9593 - Newark, An Avnet Company
Chicago, IL, United States
Erc-55 51.1 .5% T-9 Rnr55J51R1Dp B14 Vishay
14P9593
Erc-55 51.1 .5% T-9 Rnr55J51R1Dp B14 Vishay 14P9593
ERC-55 51.1 .5% T-9 RNR55J51R1DP B14

ERC-55 51.1 .5% T-9 RNR55J51R1DP B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNR55J51R1DPB14 RNR55J51R1DPB14-ND 14P9593
Product Name Res Metal Film 51.1 Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors Erc-55 51.1 .5% T-9 Rnr55J51R1Dp B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 0.1000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers