Vishay Intertechnology, Inc. RES 499K OHM 1/8W 1% AXIAL RNR55J4993FRR36

Description
RES 499Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 499Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499K OHM 1/8W 1% AXIAL - RNR55J4993FRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1/8W 1% AXIAL
RNR55J4993FRR36
RES 499K OHM 1/8W 1% AXIAL RNR55J4993FRR36
RES 499Kohm 1/8W 1% AXIAL

RES 499Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J4993FRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J4993FRR36-ND
Through Hole Resistors RNR55J4993FRR36-ND
499 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

499 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J4993FRR36 RNR55J4993FRR36-ND
Product Name RES 499K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details