Vishay Intertechnology, Inc. RES 48.7K OHM 1/8W .5% AXIAL RNR55J4872DPRSL

Description
RES 48.7Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 48.7Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7K OHM 1/8W .5% AXIAL - RNR55J4872DPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7K OHM 1/8W .5% AXIAL
RNR55J4872DPRSL
RES 48.7K OHM 1/8W .5% AXIAL RNR55J4872DPRSL
RES 48.7Kohm 1/8W .5% AXIAL

RES 48.7Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J4872DPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J4872DPRSL-ND
Through Hole Resistors RNR55J4872DPRSL-ND
48.7 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

48.7 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J4872DPRSL RNR55J4872DPRSL-ND
Product Name RES 48.7K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 48700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers