Vishay Precision Group RES 48.7K OHM 1/8W .5% AXIAL RNR55J4872DPB14

Description
RES 48.7Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 48.7Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7K OHM 1/8W .5% AXIAL - RNR55J4872DPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7K OHM 1/8W .5% AXIAL
RNR55J4872DPB14
RES 48.7K OHM 1/8W .5% AXIAL RNR55J4872DPB14
RES 48.7Kohm 1/8W .5% AXIAL

RES 48.7Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J4872DPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J4872DPB14-ND
Through Hole Resistors RNR55J4872DPB14-ND
48.7 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

48.7 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Erc-55 48.7K .5% T-9 Rnr55J4872Dp B14 Vishay - 14P9917 - Newark, An Avnet Company
Chicago, IL, United States
Erc-55 48.7K .5% T-9 Rnr55J4872Dp B14 Vishay
14P9917
Erc-55 48.7K .5% T-9 Rnr55J4872Dp B14 Vishay 14P9917
ERC-55 48.7K .5% T-9 RNR55J4872DP B14

ERC-55 48.7K .5% T-9 RNR55J4872DP B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNR55J4872DPB14 RNR55J4872DPB14-ND 14P9917
Product Name RES 48.7K OHM 1/8W .5% AXIAL Through Hole Resistors Erc-55 48.7K .5% T-9 Rnr55J4872Dp B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 48700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details