Vishay Intertechnology, Inc. RES 4.87K OHM 1/8W .1% AXIAL RNR55J4871BSBSL

Description
RES 4.87Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.87Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87K OHM 1/8W .1% AXIAL - RNR55J4871BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87K OHM 1/8W .1% AXIAL
RNR55J4871BSBSL
RES 4.87K OHM 1/8W .1% AXIAL RNR55J4871BSBSL
RES 4.87Kohm 1/8W .1% AXIAL

RES 4.87Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J4871BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J4871BSBSL-ND
Through Hole Resistors RNR55J4871BSBSL-ND
4.87 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

4.87 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J4871BSBSL RNR55J4871BSBSL-ND
Product Name RES 4.87K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers