Vishay Intertechnology, Inc. RES 475K OHM 1/8W 1% AXIAL RNR55J4753FRB14

Description
RES 475Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 475Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475K OHM 1/8W 1% AXIAL - RNR55J4753FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475K OHM 1/8W 1% AXIAL
RNR55J4753FRB14
RES 475K OHM 1/8W 1% AXIAL RNR55J4753FRB14
RES 475Kohm 1/8W 1% AXIAL

RES 475Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J4753FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J4753FRB14-ND
Through Hole Resistors RNR55J4753FRB14-ND
475 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

475 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J4753FRB14 RNR55J4753FRB14-ND
Product Name RES 475K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details