Vishay Intertechnology, Inc. Through Hole Resistors RNR55J4530DPRSL

Description
453 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
453 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR55J4530DPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J4530DPRSL-ND
Through Hole Resistors RNR55J4530DPRSL-ND
453 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

453 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 453 OHM 1/8W .5% AXIAL - RNR55J4530DPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1/8W .5% AXIAL
RNR55J4530DPRSL
RES 453 OHM 1/8W .5% AXIAL RNR55J4530DPRSL
RES 453ohm 1/8W .5% AXIAL

RES 453ohm 1/8W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNR55J4530DPRSL-ND RNR55J4530DPRSL
Product Name Through Hole Resistors RES 453 OHM 1/8W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 453 ohms 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers