Vishay Precision Group Through Hole Resistors RNR55J4530DPB14

Description
453 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
453 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR55J4530DPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J4530DPB14-ND
Through Hole Resistors RNR55J4530DPB14-ND
453 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

453 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Res Metal Film 453 Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk - RNR55J4530DPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 453 Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
RNR55J4530DPB14
Res Metal Film 453 Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk RNR55J4530DPB14
Res Metal Film 453 Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 453 Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Erc-55 453 .5% T-9 Rnr55J4530Dp B14 Vishay - 14P9625 - Newark, An Avnet Company
Chicago, IL, United States
Erc-55 453 .5% T-9 Rnr55J4530Dp B14 Vishay
14P9625
Erc-55 453 .5% T-9 Rnr55J4530Dp B14 Vishay 14P9625
ERC-55 453 .5% T-9 RNR55J4530DP B14

ERC-55 453 .5% T-9 RNR55J4530DP B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNR55J4530DPB14-ND RNR55J4530DPB14 14P9625
Product Name Through Hole Resistors Res Metal Film 453 Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk Erc-55 453 .5% T-9 Rnr55J4530Dp B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C824J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details