Vishay Intertechnology, Inc. RES 422 OHM 1/8W .1% AXIAL RNR55J4220BRRSL

Description
RES 422ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 422ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422 OHM 1/8W .1% AXIAL - RNR55J4220BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 1/8W .1% AXIAL
RNR55J4220BRRSL
RES 422 OHM 1/8W .1% AXIAL RNR55J4220BRRSL
RES 422ohm 1/8W .1% AXIAL

RES 422ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J4220BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J4220BRRSL-ND
Through Hole Resistors RNR55J4220BRRSL-ND
422 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

422 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J4220BRRSL RNR55J4220BRRSL-ND
Product Name RES 422 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 422 ohms 422 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614959-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13E6 ohms
View Details
2 suppliers